Lenovo logo

Lenovo ThinkVision L200p computer monitor 51 cm (20.1") 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78322
Info modified on:
30 Dec 2024, 17:23:43
Short summary description Lenovo ThinkVision L200p computer monitor 51 cm (20.1") 1680 x 1050 pixels Black:

Lenovo ThinkVision L200p, 51 cm (20.1"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Lenovo ThinkVision L200p computer monitor 51 cm (20.1") 1680 x 1050 pixels Black:

Lenovo ThinkVision L200p. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.