Lenovo logo

Lenovo CRT Essential ThinkVision C170 monitor CRT 1024 x 768 pixels 43.2 cm (17")

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62091
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo CRT Essential ThinkVision C170 monitor CRT 1024 x 768 pixels 43.2 cm (17"):

Lenovo CRT Essential ThinkVision C170, 43.2 cm (17"), Flat CRT, 1024 x 768 pixels, 24.4 cm, 32.5 cm, 40.6 cm

Long summary description Lenovo CRT Essential ThinkVision C170 monitor CRT 1024 x 768 pixels 43.2 cm (17"):

Lenovo CRT Essential ThinkVision C170. Display diagonal: 43.2 cm (17"), Type: Flat CRT, Display resolution: 1024 x 768 pixels. Ergonomics: ISO Standard 9241 Part 3, Certification: TCO-99. Power management: VESA DPMS, Power consumption (typical): 70 W. Weight: 16 kg, Dimensions (W x D x H) with stand: 414 x 420 x 430 mm. Compatible operating systems: Windows ME, Windows 2000, Windows XP

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.