Lenovo logo

Lenovo CRT Essential ThinkVision C170 monitor CRT 1024 x 768 pixels 43.2 cm (17")

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33720
Info modified on:
04 Apr 2019, 04:59:15
Short summary description Lenovo CRT Essential ThinkVision C170 monitor CRT 1024 x 768 pixels 43.2 cm (17"):

Lenovo CRT Essential ThinkVision C170, 43.2 cm (17"), Flat CRT, 1024 x 768 pixels, 50 - 160 Hz, 30 - 85 kHz, 1280 x 1024 pixels

Long summary description Lenovo CRT Essential ThinkVision C170 monitor CRT 1024 x 768 pixels 43.2 cm (17"):

Lenovo CRT Essential ThinkVision C170. Display diagonal: 43.2 cm (17"), Type: Flat CRT, Display resolution: 1024 x 768 pixels. Ergonomics: ISO Standard 9241 Part 3, Swivel angle range: -4 - 10°, Certification: TCO'03. Power consumption (typical): 70 W, Power consumption (standby): 5 W. Weight: 16 kg, Dimensions (W x D x H) with stand: 414 x 420 x 430 mm. Monitor maximum power consumption: 90 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.