Lenovo ThinkVision LT2452p, 61 cm (24"), 1920 x 1200 pixels, Full HD, LED, 7 ms, Black
Lenovo ThinkVision LT2452p. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LED. Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product colour: Black