Lenovo logo

Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels

Data-sheet quality:
created/standardized by Icecat
Product views:
45236
Info modified on:
22 Aug 2022, 16:25:15
Short summary description Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD TCO-99 Business Black Monitor, 43.2 cm (17"), 1280 x 1024 pixels, 8 ms, Black

Long summary description Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD TCO-99 Business Black Monitor. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 135°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.