Lenovo logo

Lenovo Flat Panel Essential ThinkVision L151 Monitor computer monitor 38.1 cm (15") 1024 x 768 pixels Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17405
Info modified on:
18 Jan 2024, 17:31:26
Short summary description Lenovo Flat Panel Essential ThinkVision L151 Monitor computer monitor 38.1 cm (15") 1024 x 768 pixels Black:

Lenovo Flat Panel Essential ThinkVision L151 Monitor, 38.1 cm (15"), 1024 x 768 pixels, 16 ms, Black

Long summary description Lenovo Flat Panel Essential ThinkVision L151 Monitor computer monitor 38.1 cm (15") 1024 x 768 pixels Black:

Lenovo Flat Panel Essential ThinkVision L151 Monitor. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 16 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 100°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.