Lenovo ThinkStation E30, 3.4 GHz, Intel® Core™ i3, i3-2130, 4 GB, DVD-RW, Windows 7 Professional
Lenovo ThinkStation E30. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: Workstation. Weight: 14 kg. Product colour: Black