Lenovo logo

Lenovo ThinkStation E30 Intel® Xeon® E3 Family E3-1230 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14770
Info modified on:
23 Jul 2024, 21:38:01
Short summary description Lenovo ThinkStation E30 Intel® Xeon® E3 Family E3-1230 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation E30, 3.2 GHz, Intel® Xeon® E3 Family, E3-1230, 4 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkStation E30 Intel® Xeon® E3 Family E3-1230 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation E30. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® E3 Family, Processor model: E3-1230. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: Workstation. Weight: 14 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.