Lenovo logo

Lenovo ThinkCentre M80 Intel® Core™ i3 i3-540 2 GB Windows 7 Professional

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
63132
Info modified on:
06 Jun 2023, 10:02:32
Short summary description Lenovo ThinkCentre M80 Intel® Core™ i3 i3-540 2 GB Windows 7 Professional:

Lenovo ThinkCentre M80, 3.06 GHz, Intel® Core™ i3, i3-540, 2 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M80 Intel® Core™ i3 i3-540 2 GB Windows 7 Professional:

Lenovo ThinkCentre M80. Processor frequency: 3.06 GHz, Processor family: Intel® Core™ i3, Processor model: i3-540. Internal memory: 2 GB, Memory clock speed: 1333 MHz. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Power supply: 280 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.