Lenovo logo

Lenovo ThinkServer TD230 server 0 GB Tower Intel® Xeon® 5000 Sequence E5507 2.26 GHz 4 GB DDR3-SDRAM 625 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61886
Info modified on:
19 Jul 2024, 20:08:23
Short summary description Lenovo ThinkServer TD230 server 0 GB Tower Intel® Xeon® 5000 Sequence E5507 2.26 GHz 4 GB DDR3-SDRAM 625 W:

Lenovo ThinkServer TD230, 2.26 GHz, E5507, 4 GB, DDR3-SDRAM, 0 GB, Tower

Long summary description Lenovo ThinkServer TD230 server 0 GB Tower Intel® Xeon® 5000 Sequence E5507 2.26 GHz 4 GB DDR3-SDRAM 625 W:

Lenovo ThinkServer TD230. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.26 GHz, Processor model: E5507. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 625 W. Chassis type: Tower

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.