Lenovo logo

Lenovo ThinkCentre M92z Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77136
Info modified on:
23 Jul 2024, 21:35:43
Short summary description Lenovo ThinkCentre M92z Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Black:

Lenovo ThinkCentre M92z, 58.4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8 Pro

Long summary description Lenovo ThinkCentre M92z Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Black:

Lenovo ThinkCentre M92z. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.