Lenovo ThinkStation C20x, 2.66 GHz, Intel® Xeon® 5000 Sequence, 12 GB, 300 GB, DVD-RW, Windows 7 Professional
Lenovo ThinkStation C20x. Processor frequency: 2.66 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: X5650. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 300 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 800 W. Chassis type: Tower. Product type: Workstation. Weight: 18.5 kg. Product colour: Black