Lenovo logo

Lenovo ThinkStation C20 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95778
Info modified on:
19 Jul 2024, 20:09:41
Short summary description Lenovo ThinkStation C20 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation C20, 2.4 GHz, Intel® Xeon® 5000 Sequence, E5620, 6 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkStation C20 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation C20. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5620. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.