Lenovo logo

Lenovo ThinkCentre M90p Tower (3282-A9G), DE Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151705
Info modified on:
30 Jan 2022, 20:21:09
Short summary description Lenovo ThinkCentre M90p Tower (3282-A9G), DE Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

Lenovo ThinkCentre M90p Tower (3282-A9G), DE, 3.2 GHz, Intel® Core™ i5, i5-650, 4 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M90p Tower (3282-A9G), DE Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

Lenovo ThinkCentre M90p Tower (3282-A9G), DE. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.