Lenovo ThinkStation D20, 2.4 GHz, Intel® Xeon® 5000 Sequence, E5620, 6 GB, DVD Super Multi DL, Windows 7 Professional
Lenovo ThinkStation D20. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5620. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Card reader integrated, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Power supply: 1060 W. Chassis type: Tower. Product type: Workstation. Weight: 25 kg. Product colour: Black