Lenovo ThinkStation D20 (415521G) + ATI FirePro V7750 1GB, UK, 2.13 GHz, Intel® Xeon® 5000 Sequence, E5506, 4 GB, DVD-RW, Windows XP Professional
Lenovo ThinkStation D20 (415521G) + ATI FirePro V7750 1GB, UK. Processor frequency: 2.13 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5506. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows XP Professional. Power supply: 1060 W. Chassis type: Tower. Product type: Workstation. Weight: 24.9 kg