Lenovo logo

Lenovo ThinkCentre A58 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10670
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A58 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business Tower PC:

Lenovo ThinkCentre A58, 2.8 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo ThinkCentre A58 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business Tower PC:

Lenovo ThinkCentre A58. Processor frequency: 2.8 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 280 W. Chassis type: Tower. Product type: PC. Weight: 11.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.