Lenovo logo

Lenovo ThinkSmart Hub 500 for Microsoft Teams Rooms + MeetUp video conferencing system Ethernet LAN Group video conferencing system

Data-sheet quality:
created/standardized by Icecat
Product views:
30046
Info modified on:
25 Jan 2021, 12:31:36
Short summary description Lenovo ThinkSmart Hub 500 for Microsoft Teams Rooms + MeetUp video conferencing system Ethernet LAN Group video conferencing system:

Lenovo ThinkSmart Hub 500 for Microsoft Teams Rooms + MeetUp, Group video conferencing system, 4K Ultra HD, 30 fps, 120°, Black

Long summary description Lenovo ThinkSmart Hub 500 for Microsoft Teams Rooms + MeetUp video conferencing system Ethernet LAN Group video conferencing system:

Lenovo ThinkSmart Hub 500 for Microsoft Teams Rooms + MeetUp. Product type: Group video conferencing system. HD type: 4K Ultra HD, Supported video modes: 720p, 1080p, 2160p, Maximum frame rate: 30 fps. Field of view (FOV) angle: 120°. Ethernet LAN, Wi-Fi. Bluetooth. Display diagonal: 29.5 cm (11.6"), Display resolution: 1920 x 1080 pixels. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.