Lenovo logo

Lenovo G4 14 cm (5.5") Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67226
Info modified on:
14 Mar 2024, 18:26:20
Short summary description Lenovo G4 14 cm (5.5") Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White:

Lenovo G4, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 6.0.1, White

Long summary description Lenovo G4 14 cm (5.5") Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White:

Lenovo G4. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 617. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 6.0.1. Battery capacity: 3000 mAh. Product colour: White. Weight: 155 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.