Lenovo logo

Lenovo Moto 360 3.48 cm (1.37") LCD 42 mm Digital Touchscreen Gold Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27354
Info modified on:
02 Aug 2022, 15:47:53
Short summary description Lenovo Moto 360 3.48 cm (1.37") LCD 42 mm Digital Touchscreen Gold Wi-Fi:

Lenovo Moto 360, 3.48 cm (1.37"), LCD, Touchscreen, 4 GB, Wi-Fi

Long summary description Lenovo Moto 360 3.48 cm (1.37") LCD 42 mm Digital Touchscreen Gold Wi-Fi:

Lenovo Moto 360. Display diagonal: 3.48 cm (1.37"), Display technology: LCD, Touchscreen. RAM capacity: 512 MB, Flash memory: 4 GB. Wi-Fi. Battery capacity: 300 mAh. Band material: Leather, Band colour: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.