Lenovo logo

Lenovo ThinkCentre M58e Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business SFF PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11200
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M58e Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business SFF PC:

Lenovo ThinkCentre M58e, 2.8 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo ThinkCentre M58e Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business SFF PC:

Lenovo ThinkCentre M58e. Processor frequency: 2.8 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Power supply: 280 W. Chassis type: SFF. Product type: PC. Weight: 7.5 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.