Lenovo logo

Lenovo ThinkCentre M58p SFF Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97083
Info modified on:
21 Jun 2024, 03:34:13
Short summary description Lenovo ThinkCentre M58p SFF Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional PC Black:

Lenovo ThinkCentre M58p SFF, 3 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M58p SFF Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional PC Black:

Lenovo ThinkCentre M58p SFF. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 280 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.