Lenovo logo

Lenovo ThinkCentre M58 (7359A3G) USFF, HU Intel® Pentium® E2200 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business SFF PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52604
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M58 (7359A3G) USFF, HU Intel® Pentium® E2200 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business SFF PC Black:

Lenovo ThinkCentre M58 (7359A3G) USFF, HU, 2.2 GHz, Intel® Pentium®, 2 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo ThinkCentre M58 (7359A3G) USFF, HU Intel® Pentium® E2200 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business SFF PC Black:

Lenovo ThinkCentre M58 (7359A3G) USFF, HU. Processor frequency: 2.2 GHz, Processor family: Intel® Pentium®, Processor model: E2200. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 130 W. Chassis type: SFF. Product type: PC. Weight: 4.18 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.