Lenovo logo

Lenovo ThinkCentre A57e Intel Atom® 230 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30473
Info modified on:
19 Jul 2024, 20:10:57
Short summary description Lenovo ThinkCentre A57e Intel Atom® 230 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Tower PC:

Lenovo ThinkCentre A57e, 1.6 GHz, Intel Atom®, 1 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Lenovo ThinkCentre A57e Intel Atom® 230 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Tower PC:

Lenovo ThinkCentre A57e. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 230. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 280 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.