Lenovo logo

Lenovo ThinkCentre M91p Intel® Core™ i7 i7-2600 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109480
Info modified on:
23 Jul 2024, 21:34:16
Short summary description Lenovo ThinkCentre M91p Intel® Core™ i7 i7-2600 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M91p, 3.4 GHz, Intel® Core™ i7, 2 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M91p Intel® Core™ i7 i7-2600 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M91p. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.