Lenovo logo

Lenovo ThinkCentre A61e + D221 AMD Athlon BE-2350 1 GB DDR2-SDRAM 160 GB AMD Radeon X1200 Windows Vista Business PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23947
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A61e + D221 AMD Athlon BE-2350 1 GB DDR2-SDRAM 160 GB AMD Radeon X1200 Windows Vista Business PC:

Lenovo ThinkCentre A61e + D221, 2.1 GHz, AMD Athlon, 1 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo ThinkCentre A61e + D221 AMD Athlon BE-2350 1 GB DDR2-SDRAM 160 GB AMD Radeon X1200 Windows Vista Business PC:

Lenovo ThinkCentre A61e + D221. Processor frequency: 2.1 GHz, Processor family: AMD Athlon, Processor model: BE-2350. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1200. Operating system installed: Windows Vista Business. Power supply: 130 W. Product type: PC. Weight: 3.72 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.