Lenovo ThinkCentre A61e, 2 GHz, AMD Sempron, 1 GB, 80 GB, DVD-ROM, Windows Vista Business
Lenovo ThinkCentre A61e. Processor frequency: 2 GHz, Processor family: AMD Sempron. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon X1200. Operating system installed: Windows Vista Business. Power supply: 130 W. Product type: PC. Weight: 3.72 kg