Lenovo logo

Lenovo ThinkStation D30 Intel® Xeon® E5 V2 Family E5-2620V2 8 GB DDR3-SDRAM 2 TB HDD Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47712
Info modified on:
21 Jun 2024, 08:07:32
Short summary description Lenovo ThinkStation D30 Intel® Xeon® E5 V2 Family E5-2620V2 8 GB DDR3-SDRAM 2 TB HDD Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation D30, 2.1 GHz, Intel® Xeon® E5 V2 Family, 8 GB, 2 TB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation D30 Intel® Xeon® E5 V2 Family E5-2620V2 8 GB DDR3-SDRAM 2 TB HDD Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation D30. Processor frequency: 2.1 GHz, Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2620V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1120 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.