Lenovo logo

Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-1660 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® Quadro® K5000 Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104529
Info modified on:
07 Oct 2024, 18:05:07
Short summary description Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-1660 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® Quadro® K5000 Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation S30, 3.3 GHz, Intel® Xeon® E5 Family, 12 GB, 2 TB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-1660 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® Quadro® K5000 Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation S30. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1660. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® K5000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 610 W. Chassis type: Tower. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.