Lenovo logo

Lenovo ThinkStation E31 Intel® Xeon® E3 Family E3-1270 8 GB DDR3-SDRAM 180 GB SSD NVIDIA® Quadro® 410 Windows 7 Professional SFF Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19314
Info modified on:
23 Jul 2024, 21:30:59
Short summary description Lenovo ThinkStation E31 Intel® Xeon® E3 Family E3-1270 8 GB DDR3-SDRAM 180 GB SSD NVIDIA® Quadro® 410 Windows 7 Professional SFF Workstation Black:

Lenovo ThinkStation E31, 3.4 GHz, Intel® Xeon® E3 Family, 8 GB, 180 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation E31 Intel® Xeon® E3 Family E3-1270 8 GB DDR3-SDRAM 180 GB SSD NVIDIA® Quadro® 410 Windows 7 Professional SFF Workstation Black:

Lenovo ThinkStation E31. Processor frequency: 3.4 GHz, Processor family: Intel® Xeon® E3 Family, Processor model: E3-1270. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 180 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® 410. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.