Lenovo ThinkCentre Edge 72, 3.4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD Super Multi DL, Windows 8 Pro
Lenovo ThinkCentre Edge 72. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black