Lenovo ThinkCentre Edge 72, 2.9 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD Super Multi DL, Windows 8 Pro
Lenovo ThinkCentre Edge 72. Processor frequency: 2.9 GHz, Processor family: Intel® Pentium®, Processor model: G645. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC