Lenovo logo

Lenovo 3000 J115 AMD Athlon 3800+ 1 GB DDR2-SDRAM 250 GB AMD Radeon X700 Pro Windows XP Home Edition Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15425
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo 3000 J115 AMD Athlon 3800+ 1 GB DDR2-SDRAM 250 GB AMD Radeon X700 Pro Windows XP Home Edition Tower PC:

Lenovo 3000 J115, 2 GHz, AMD Athlon, 1 GB, 250 GB, DVD±RW, Windows XP Home Edition

Long summary description Lenovo 3000 J115 AMD Athlon 3800+ 1 GB DDR2-SDRAM 250 GB AMD Radeon X700 Pro Windows XP Home Edition Tower PC:

Lenovo 3000 J115. Processor frequency: 2 GHz, Processor family: AMD Athlon, Processor model: 3800+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X700 Pro. Operating system installed: Windows XP Home Edition. Power supply: 250 W. Chassis type: Tower. Product type: PC. Weight: 9.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.