Lenovo ThinkVision L2251p, 55.9 cm (22"), 1680 x 1050 pixels, HD, LCD, 5 ms, Black
Lenovo ThinkVision L2251p. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black