Lenovo logo

Lenovo ThinkVision L2251p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42012
Info modified on:
19 Feb 2024, 19:06:12
Short summary description Lenovo ThinkVision L2251p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Lenovo ThinkVision L2251p, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Lenovo ThinkVision L2251p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Lenovo ThinkVision L2251p. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.