Lenovo logo

Lenovo ThinkVision L2250p computer monitor 55.9 cm (22") 1680 x 1050 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120955
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo ThinkVision L2250p computer monitor 55.9 cm (22") 1680 x 1050 pixels Full HD Black:

Lenovo ThinkVision L2250p, 55.9 cm (22"), 1680 x 1050 pixels, Full HD, 5 ms, Black

Long summary description Lenovo ThinkVision L2250p computer monitor 55.9 cm (22") 1680 x 1050 pixels Full HD Black:

Lenovo ThinkVision L2250p. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.