Lenovo logo

Lenovo 3000 J205 AMD Athlon 4400+ 1 GB DDR2-SDRAM 250 GB AMD Radeon X1250 Windows Vista Home Basic Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29978
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo 3000 J205 AMD Athlon 4400+ 1 GB DDR2-SDRAM 250 GB AMD Radeon X1250 Windows Vista Home Basic Tower PC:

Lenovo 3000 J205, 2.3 GHz, AMD Athlon, 4400+, 1 GB, 250 GB, Windows Vista Home Basic

Long summary description Lenovo 3000 J205 AMD Athlon 4400+ 1 GB DDR2-SDRAM 250 GB AMD Radeon X1250 Windows Vista Home Basic Tower PC:

Lenovo 3000 J205. Processor frequency: 2.3 GHz, Processor family: AMD Athlon, Processor model: 4400+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows Vista Home Basic. Power supply: 280 W. Chassis type: Tower. Product type: PC. Weight: 10.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.