Lenovo logo

Lenovo 3000 J105 AMD Sempron 3400+ 0.5 GB 80 GB Intel® GMA 950 Windows XP Home Edition Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108395
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Lenovo 3000 J105 AMD Sempron 3400+ 0.5 GB 80 GB Intel® GMA 950 Windows XP Home Edition Tower PC:

Lenovo 3000 J105, 2 GHz, AMD Sempron, 0.5 GB, 80 GB, DVD-ROM, Windows XP Home Edition

Long summary description Lenovo 3000 J105 AMD Sempron 3400+ 0.5 GB 80 GB Intel® GMA 950 Windows XP Home Edition Tower PC:

Lenovo 3000 J105. Processor frequency: 2 GHz, Processor family: AMD Sempron, Processor model: 3400+. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Power supply: 250 W. Chassis type: Tower. Product type: PC. Weight: 9.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.