Lenovo logo

Lenovo 3000 J100 Intel Celeron D 346 Intel® Celeron® 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Home Edition PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81967
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo 3000 J100 Intel Celeron D 346 Intel® Celeron® 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Home Edition PC:

Lenovo 3000 J100 Intel Celeron D 346, 3.06 GHz, Intel® Celeron®, 0.5 GB, 80 GB, DVD-ROM, Windows XP Home Edition

Long summary description Lenovo 3000 J100 Intel Celeron D 346 Intel® Celeron® 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Home Edition PC:

Lenovo 3000 J100 Intel Celeron D 346. Processor frequency: 3.06 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: SiS 661FX. Operating system installed: Windows XP Home Edition. Power supply: 250 W. Product type: PC. Weight: 8.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.