Lenovo logo

Lenovo ThinkCentre E50 P4 2,93GHz 256MB 80GB XPP ML Intel® Pentium® 4 0.25 GB DDR-SDRAM MiRage Windows XP Professional Small Desktop PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15037
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre E50 P4 2,93GHz 256MB 80GB XPP ML Intel® Pentium® 4 0.25 GB DDR-SDRAM MiRage Windows XP Professional Small Desktop PC:

Lenovo ThinkCentre E50 P4 2,93GHz 256MB 80GB XPP ML, 2.93 GHz, Intel® Pentium® 4, 0.25 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre E50 P4 2,93GHz 256MB 80GB XPP ML Intel® Pentium® 4 0.25 GB DDR-SDRAM MiRage Windows XP Professional Small Desktop PC:

Lenovo ThinkCentre E50 P4 2,93GHz 256MB 80GB XPP ML. Processor frequency: 2.93 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: MiRage. Operating system installed: Windows XP Professional. Power supply: 180 W. Chassis type: Small Desktop. Product type: PC. Weight: 9.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.