Lenovo logo

Lenovo Moto C Plus 12.7 cm (5") Android 7.0 4G Micro-USB 2 GB 16 GB 4000 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20533
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo Moto C Plus 12.7 cm (5") Android 7.0 4G Micro-USB 2 GB 16 GB 4000 mAh Black:

Lenovo Moto C Plus, 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 7.0, Black

Long summary description Lenovo Moto C Plus 12.7 cm (5") Android 7.0 4G Micro-USB 2 GB 16 GB 4000 mAh Black:

Lenovo Moto C Plus. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6737. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 7.0. Battery capacity: 4000 mAh. Product colour: Black. Weight: 162 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.