Bullet Points Lenovo VIBE A Plus 11.4 cm (4.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2000 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 11.4 cm (4.5") 854 x 480 pixels
- - MediaTek MT6580 1.3 GHz
- - 1 GB 8 GB MicroSD (TransFlash) 32 GB
- - 4G Dual SIM MicroSIM
- - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
- - Single camera 5 MP
- - Lithium-Ion (Li-Ion) 2000 mAh
- - Android 5.1
Long product name Lenovo VIBE A Plus 11.4 cm (4.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2000 mAh White
:
The long product name of Lenovo VIBE A Plus 11.4 cm (4.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2000 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4.5” (854x480), MediaTek MT6580 1.3GHz, 1GB RAM, 8GB, 2000mAh, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, WWAN 3G, 4G LTE, 5MP/2MP Cam, Android 5.1 Lollipop
More>>>
Lenovo VIBE A Plus 11.4 cm (4.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2000 mAh White:
The official description of Lenovo VIBE A Plus 11.4 cm (4.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2000 mAh White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The 4.5" Lenovo A Plus gives you essential smartphone features, including hi-res photography and the best of Android™—at a super-affordable price. Compact yet powerful, it boasts smooth quad-core processing, large memory, and impressive storage. Able to run all day on a single charge.
Short summary description Lenovo VIBE A Plus 11.4 cm (4.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2000 mAh White:
This short summary of the Lenovo VIBE A Plus 11.4 cm (4.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2000 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo VIBE A Plus, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.1, White
Long summary description Lenovo VIBE A Plus 11.4 cm (4.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2000 mAh White:
This is an auto-generated long summary of Lenovo VIBE A Plus 11.4 cm (4.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2000 mAh White based on the first three specs of the first five spec groups.
Lenovo VIBE A Plus. Display diagonal: 11.4 cm (4.5"), Display resolution: 854 x 480 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6580. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2000 mAh. Product colour: White. Weight: 146 g