location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo VIBE S1 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 3 GB 32 GB 2420 mAh Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VIBE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA200059CZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889955736901 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:59:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo VIBE S1 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 3 GB 32 GB 2420 mAh Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 1920 x 1080 pixels
  • - MediaTek MT6752 1.7 GHz
  • - 3 GB 32 GB MicroSD (TransFlash) 128 GB
  • - 4G Dual SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.0
  • - Single camera 13 MP
  • - Lithium Polymer (LiPo) 2420 mAh
  • - Android 5.1
Long product name Lenovo VIBE S1 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 3 GB 32 GB 2420 mAh Gold :
The long product name of Lenovo VIBE S1 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 3 GB 32 GB 2420 mAh Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.0" FHD (1920x1080) IPS Touch, MT6752 Octa-Core (1.7 GHz) 64-bit, 3GB RAM, 32GB ROM, Android 5.0 Lollipop
More>>>
Lenovo VIBE S1 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 3 GB 32 GB 2420 mAh Gold:
The official description of Lenovo VIBE S1 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 3 GB 32 GB 2420 mAh Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Details Get Attention
The VIBE S1 is the ultimate showstopper. That’s because, the front Gorilla Glass 3 disperses reflections in such a manner that the images will always appear softer and richer. While an 8 -step engineering process has gone into creating the VIBE S1’s impeccable curved-glass, rear-panel and premium rounded metal frame. At just 131 grams, this sleek smartphone also feels as light as a feather.

Powerhouse Of Performance
The VIBE S1 has a 64-Bit 1.7 Ghz Octa-Core processor, 400Mhz Mali GPU, 3GB RAM, that makes it ideal even for high-end games.

First-Of-Its-Kind With Twice The Fun
The Lenovo VIBE S1 smartphone makes you the center of attention. It’s the world’s first Dual selfie camera with not 1, but 2 selfie cameras to focus on you. An 8MP F2.2 camera with BSI sensor to give you superb, crisp image quality and a 2MP camera to analyze depth of field. This gives you unprecedented creative options, including One-touch Refocus and Background Swap. What's more, its multiple shooting modes give you maximum flexibility, gesture & voice controls let you steady your hand, and anti-distortion components balance selfies perfectly.

You can also capture sensational images in low light with the 13 megapixel F2.2 rear camera that has a low-light BSI sensor and phase detection autofocus (PDAF), which dramatically increases focusing speeds.

Visual Brilliance
The VIBE S1 features a 12.7cm (5) Full HD display at 440ppi, so you can see all your photos and videos clearly even under bright sunlight.

Store More
With a memory of 3GB and 32GB of storage space, expandable by another 128GB with a microSD card – you will always have space for your photos, music, games, and videos.

Android™ 5.0 Lollipop
The Android™ Lollipop operating system with VIBE UI includes a host of new features, a visual overhaul and numerous under-the-hood improvements to make it faster, more efficient and lighter on your battery. It also works perfectly with all your favorite Google apps.

Lenovo Doit Apps
Do more with your S1 through preloaded apps like SHAREit, which lets you rapidly share files wirelessly across smartphones and PCs, without network charges or a WiFi connection; and SYNCit, lets you back up your files and restore contacts, SMS messages and call logs.

Short summary description Lenovo VIBE S1 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 3 GB 32 GB 2420 mAh Gold:
This short summary of the Lenovo VIBE S1 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 3 GB 32 GB 2420 mAh Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo VIBE S1, 12.7 cm (5"), 3 GB, 32 GB, 13 MP, Android 5.1, Gold

Long summary description Lenovo VIBE S1 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 3 GB 32 GB 2420 mAh Gold:
This is an auto-generated long summary of Lenovo VIBE S1 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 3 GB 32 GB 2420 mAh Gold based on the first three specs of the first five spec groups.

Lenovo VIBE S1. Display diagonal: 12.7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.7 GHz, Processor family: MediaTek, Processor model: MT6752. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2420 mAh. Product colour: Gold. Weight: 132 g

Display
Display diagonal *
12.7 cm (5")
Panel type
IPS
Display resolution *
1920 x 1080 pixels
Display number of colours
16.78 million colours
Touch technology
Multi-touch
Touchscreen type
Capacitive
Pixel density
440 ppi
Processor
Processor family *
MediaTek
Processor model *
MT6752
Processor cores
8
Processor frequency *
1.7 GHz
64-bit computing
Yes
Storage
RAM capacity *
3 GB
Internal storage capacity *
32 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
128 GB
Camera
Rear camera resolution (numeric) *
13 MP
Front camera type *
Dual camera
Front camera resolution (numeric) *
8 MP
Second front camera resolution (numeric)
2 MP
Rear camera flash *
Yes
Sensor type
BSI
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
Edge, GPRS, GSM
3G standards *
HSPA+
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Bluetooth *
Yes
Bluetooth version
4.0
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
2G bands (secondary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Gold
Performance
Graphics card
Mali T760 MP2
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Software
Platform *
Android
Operating system installed *
Android 5.1
App distribution platform
Google Play
Google applications
Gmail, Google Books, Google Chrome, Google Maps, Google Music, Google+, YouTube
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
2420 mAh
Talk time (2G)
26 h
Talk time (3G) *
12 h
Talk time (4G)
12 h
Standby time (2G)
264 h
Standby time (3G) *
240 h
Standby time (4G)
240 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
70.8 mm
Depth
7.8 mm
Height
143.3 mm
Weight *
132 g
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 09:42:58
Uk has collected 59 expert reviews for Lenovo VIBE S1 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 3 GB 32 GB 2420 mAh Gold and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
yugatech.com
Updated:
2019-12-02 09:42:56
Aside from PCs, Lenovo has established itself as one of the main competitors when it comes to smartphones. They have a number of units from budget to mid-range Androids. Released last November 2015, the Lenovo Vibe S1 is one of the highest offerings of th...
Bottom line In the end, Lenovo has made a quality handset with the Vibe S1. You get all the goodies to expect from a mid-ranger with snappy performance, premium design, solid build, and boastful camera features. Although its SRP of Php15,999 could turn some consumer...
0%
phonesreview.co.uk
Updated:
2019-12-02 09:42:57
The Lenovo Vibe S1 and Lenovo Vibe P1 are two of the most recent smartphones from the company. As such, there may be people undecided about which one is the best choice for them. Fans of mobile gaming might want to know how they compare in this respect, s...
0%
unbox.ph
Updated:
2019-12-02 09:42:57
Along with the Vibe P1 and the P1m , Lenovo also launched their Vibe S1 in the PH. The Vibe S1 is Lenovo's latest entry into the burgeoning mid-range market that's fast becoming the next key battleground for international mobile brands. Lenovo's turning t...
Bottom line If the Vibe P1 is the literal chubby powerhouse of today's festivities, the Vibe S1 is its sleek counterpart. After handling the chubby 9.9mm P1, the Vibe S1 felt downright anemic at 7.8mm. The S1 is also smaller than the P1, and because of that feels eas...
0%
unbox.ph
Updated:
2019-12-02 09:42:57
Lenovo's Vibe S1 is certainly one of the more unique smartphones we've encountered in a while, and its twin selfie cams really bring a lot to the table. It's hard to really convey just how the two cameras work, so we made the short video above that really...
0%
91mobiles.com
Updated:
2019-12-02 09:42:56
The first time we saw the Vibe S1, we mistook it for a Motorola smartphone. This wasn't just because Lenovo and Motorola (which is owned by Lenovo) were sharing the same demo space at IFA 2015, but also because the Vibe S1 gave us some very distinct Motor...
Good Gorgeous, lightweight design, Sharp, highres display, Impressive front camera  Ample storage...
Bad Dual camera effects are gimmicky, Average battery life, No gyroscope or magnetometer, Back panel gets smudged easily...
Bottom line For a mid-range smartphone, the Vibe S1 should satisfy most users. The high resolution display, ample storage, reliable performance, decent cameras and classy design all work in its favour, and more than justify the price tag of Rs 15,999. But the dual ca...
70%
91mobiles.com
Updated:
2019-12-02 09:42:56
"The Lenovo Vibe S1 is the ultimate smartphone for selfie lovers. We check out its photo quality" Selfie smartphones aren't new. In fact, most smartphones today incorporate decent front cameras solely to satisfy users' selfie obsession. Some manufacturers...
0%
Brand Image Product code Product Stock Price from
Lenovo VIBE A Plus 11.4 cm (4.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2000 mAh White Lenovo VIBE A Plus 11.4 cm (4.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2000 mAh White
(show image)
PA4S0052GB A Plus 0.00
(excl. VAT)
0 (incl. VAT)