Lenovo logo

Lenovo A2010 11.4 cm (4.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2000 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40554
Info modified on:
27 Feb 2024, 15:09:07
Short summary description Lenovo A2010 11.4 cm (4.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2000 mAh Black:

Lenovo A2010, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.1, Black

Long summary description Lenovo A2010 11.4 cm (4.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2000 mAh Black:

Lenovo A2010. Display diagonal: 11.4 cm (4.5"), Display resolution: 480 x 854 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor model: MT6735. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2000 mAh. Product colour: Black. Weight: 137 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.