Lenovo logo

Lenovo Ideaphone S850 12.7 cm (5") Dual SIM 3G Micro-USB B 1 GB 16 GB 2150 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33926
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Lenovo Ideaphone S850 12.7 cm (5") Dual SIM 3G Micro-USB B 1 GB 16 GB 2150 mAh Blue:

Lenovo Ideaphone S850, 12.7 cm (5"), 1280 x 720 pixels, 1 GB, 16 GB, 13 MP, Blue

Long summary description Lenovo Ideaphone S850 12.7 cm (5") Dual SIM 3G Micro-USB B 1 GB 16 GB 2150 mAh Blue:

Lenovo Ideaphone S850. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MTK6582. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2150 mAh. Product colour: Blue. Weight: 140 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.