Lenovo ThinkPad Edge E530, Intel® Pentium®, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Lenovo ThinkPad Edge E530. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B970, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Black