Lenovo logo

Lenovo ThinkPad L420 Intel® Core™ i5 i5-2520M 35.6 cm (14") 4 GB 320 GB HDD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37885
Info modified on:
27 Jan 2025, 08:42:27
Short summary description Lenovo ThinkPad L420 Intel® Core™ i5 i5-2520M 35.6 cm (14") 4 GB 320 GB HDD Windows 7 Professional:

Lenovo ThinkPad L420, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad L420 Intel® Core™ i5 i5-2520M 35.6 cm (14") 4 GB 320 GB HDD Windows 7 Professional:

Lenovo ThinkPad L420. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 2.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.