Lenovo logo

Lenovo ThinkPad X22 31.8 cm (12.5") DDR3-SDRAM Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60238
Info modified on:
25 Jan 2025, 22:25:19
Short summary description Lenovo ThinkPad X22 31.8 cm (12.5") DDR3-SDRAM Wi-Fi 4 (802.11n) Black:

Lenovo ThinkPad X22, 31.8 cm (12.5"), 1366 x 768 pixels, DDR3-SDRAM, Black

Long summary description Lenovo ThinkPad X22 31.8 cm (12.5") DDR3-SDRAM Wi-Fi 4 (802.11n) Black:

Lenovo ThinkPad X22. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory type: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics. Product colour: Black. Weight: 1.3 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.