Lenovo ThinkPad W520, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 500 GB
Lenovo ThinkPad W520. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.7 kg