Lenovo logo

Lenovo ThinkPad W520 Intel® Core™ i7 i7-2630QM Mobile workstation 39.6 cm (15.6") HD+ 4 GB 500 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83818
Info modified on:
23 Jan 2025, 18:05:50
Short summary description Lenovo ThinkPad W520 Intel® Core™ i7 i7-2630QM Mobile workstation 39.6 cm (15.6") HD+ 4 GB 500 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black:

Lenovo ThinkPad W520, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad W520 Intel® Core™ i7 i7-2630QM Mobile workstation 39.6 cm (15.6") HD+ 4 GB 500 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black:

Lenovo ThinkPad W520. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.